Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 116930-QSE159
Type: Photo Detector, Logic Output
Output Type: Open Collector Inverter
Wavelength: 880nm
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 500
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 116930-QSE159 |
| Product Name | Optical Sensors - Optical Sensors - Photo Detectors - Logic Output - QSE159 |