Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 027068-QSE158
Type: Photo Detector, Logic Output
Output Type: Open Collector
Wavelength: 880nm
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 500
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 027068-QSE158 |
| Product Name | Optical Sensors - Optical Sensors - Photo Detectors - Logic Output - QSE158 |