Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 027067-QSE114
Orientation: Side View
Mounting: Through Hole
Viewing Angle: 50°
Wavelength: 880nm
Current - Dark (Id) (Max): 100nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Dimension: Radial
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 500
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 027067-QSE114 |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - QSE114 |