Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 210461-QSD723
Orientation: Top View
Mounting: Through Hole
Viewing Angle: 40°
Wavelength: 880nm
Current - Dark (Id) (Max): 100nA
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TA)
Dimension: TO-18-2
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 210461-QSD723 |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - QSD723 |