onsemi Pin Photodiode, 880Nm, 20Deg, 5Mm; No. Of Pins Onsemi QSD2030F

Description
PIN PHOTODIODE, 880NM, 20DEG, 5MM; No. of Pins:2Pins; Diode Case Style:T-1 3/4 (5mm); Wavelength of Peak Sensitivity:880nm; Angle of Half Sensitivity ±:20°; Dark Current:0.01µA; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet
Description
PIN PHOTODIODE, 880NM, 20DEG, 5MM; No. of Pins:2Pins; Diode Case Style:T-1 3/4 (5mm); Wavelength of Peak Sensitivity:880nm; Angle of Half Sensitivity ±:20°; Dark Current:0.01µA; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Photodiode, 880Nm, 20Deg, 5Mm; No. Of Pins Onsemi - 31Y3731 - Newark, An Avnet Company
Chicago, IL, United States
Pin Photodiode, 880Nm, 20Deg, 5Mm; No. Of Pins Onsemi
31Y3731
Pin Photodiode, 880Nm, 20Deg, 5Mm; No. Of Pins Onsemi 31Y3731
PIN PHOTODIODE, 880NM, 20DEG, 5MM; No. of Pins:2Pins; Diode Case Style:T-1 3/4 (5mm); Wavelength of Peak Sensitivity:880nm; Angle of Half Sensitivity ±:20°; Dark Current:0.01µA; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes

PIN PHOTODIODE, 880NM, 20DEG, 5MM; No. of Pins:2Pins; Diode Case Style:T-1 3/4 (5mm); Wavelength of Peak Sensitivity:880nm; Angle of Half Sensitivity ±:20°; Dark Current:0.01µA; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31Y3731
Product Name Pin Photodiode, 880Nm, 20Deg, 5Mm; No. Of Pins Onsemi
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Diode Applications Rectifier
VF 1.2 volts
VR 400 volts
View Details
PIN Diode Switches - NPS2-14-1000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type SBD - Model: YG865C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
Rectifier Diode - 1N5622 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details