onsemi Optical Sensors - Optical Sensors - Photodiodes - QSD2030F QSD2030F

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 101943-QSD2030F Packaging: Bulk Response Time: 5ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 50V Viewing Angle: 40° Wavelength: 880nm Spectral Range: 700nm to 1100nm Current - Dark (Typ): 10nA Active Area: 1.55mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: Radial, 5mm Dia (T 1 3/4) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Signal Processing, LED Lighting Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 101943-QSD2030F Packaging: Bulk Response Time: 5ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 50V Viewing Angle: 40° Wavelength: 880nm Spectral Range: 700nm to 1100nm Current - Dark (Typ): 10nA Active Area: 1.55mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: Radial, 5mm Dia (T 1 3/4) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Signal Processing, LED Lighting Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - QSD2030F - 101943-QSD2030F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - QSD2030F
101943-QSD2030F
Optical Sensors - Optical Sensors - Photodiodes - QSD2030F 101943-QSD2030F
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 101943-QSD2030F Packaging: Bulk Response Time: 5ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 50V Viewing Angle: 40° Wavelength: 880nm Spectral Range: 700nm to 1100nm Current - Dark (Typ): 10nA Active Area: 1.55mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: Radial, 5mm Dia (T 1 3/4) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Signal Processing, LED Lighting Quantity per package: 250

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 101943-QSD2030F
Packaging: Bulk
Response Time: 5ns
Mounting: Through Hole
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 50V
Viewing Angle: 40°
Wavelength: 880nm
Spectral Range: 700nm to 1100nm
Current - Dark (Typ): 10nA
Active Area: 1.55mm2
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Dimension: Radial, 5mm Dia (T 1 3/4)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Signal Processing, LED Lighting
Quantity per package: 250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 101943-QSD2030F
Product Name Optical Sensors - Optical Sensors - Photodiodes - QSD2030F
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Two-Channel Silicon-Based Thermopile - ST60 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details