onsemi Optical Sensors - Optical Sensors - Phototransistors - QSD124 QSD124

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 135838-QSD124 Packaging: Bulk Orientation: Top View Mounting: Through Hole Viewing Angle: 24° Wavelength: 880nm Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Dimension: T 1 3/4 VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Signal Processing, LED Lighting Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 135838-QSD124 Packaging: Bulk Orientation: Top View Mounting: Through Hole Viewing Angle: 24° Wavelength: 880nm Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Dimension: T 1 3/4 VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Signal Processing, LED Lighting Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Phototransistors - QSD124 - 135838-QSD124 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Phototransistors - QSD124
135838-QSD124
Optical Sensors - Optical Sensors - Phototransistors - QSD124 135838-QSD124
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 135838-QSD124 Packaging: Bulk Orientation: Top View Mounting: Through Hole Viewing Angle: 24° Wavelength: 880nm Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Dimension: T 1 3/4 VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Signal Processing, LED Lighting Quantity per package: 250

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 135838-QSD124
Packaging: Bulk
Orientation: Top View
Mounting: Through Hole
Viewing Angle: 24°
Wavelength: 880nm
Current - Dark (Id) (Max): 100nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Dimension: T 1 3/4
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Signal Processing, LED Lighting
Quantity per package: 250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Photoelectric Sensors
Product Number 135838-QSD124
Product Name Optical Sensors - Optical Sensors - Phototransistors - QSD124
Unlock Full Specs
to access all available technical data

Similar Products

Photo-electric proximity switches - IFOD - M30 - IFOD 10-300-10/01P -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
18 mm Stainless Steel DC Photoelectric Sensor - S4060 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
EE-SX3088-W11/4088-W11 Photomicrosensor (Transmissive) - EE-SX4088-W11 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details