onsemi Optical Sensors - Optical Sensors - Phototransistors - QSD122 QSD122

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 097508-QSD122 Orientation: Top View Mounting: Through Hole Viewing Angle: 24° Wavelength: 880nm Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TA) Dimension: T 1 3/4 VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 100mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 097508-QSD122 Orientation: Top View Mounting: Through Hole Viewing Angle: 24° Wavelength: 880nm Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TA) Dimension: T 1 3/4 VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 100mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Phototransistors - QSD122 - 097508-QSD122 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Phototransistors - QSD122
097508-QSD122
Optical Sensors - Optical Sensors - Phototransistors - QSD122 097508-QSD122
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 097508-QSD122 Orientation: Top View Mounting: Through Hole Viewing Angle: 24° Wavelength: 880nm Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TA) Dimension: T 1 3/4 VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 100mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Quantity per package: 250

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 097508-QSD122
Orientation: Top View
Mounting: Through Hole
Viewing Angle: 24°
Wavelength: 880nm
Current - Dark (Id) (Max): 100nA
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TA)
Dimension: T 1 3/4
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Maximum Power Dissipation: 100mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Quantity per package: 250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Photoelectric Sensors
Product Number 097508-QSD122
Product Name Optical Sensors - Optical Sensors - Phototransistors - QSD122
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2054892 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Operation Distance 236 inch (6000 mm)
Optical Technology Type Retroreflective
View Details
Retro-reflective Photoelectric Sensor - PRR5P2MNS - Fargo Controls, Inc.
Specs
Body Shape Rectangular
Operation Distance 78.74 inch (2000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
RightSight Photosensor - 42EF-B1MPBE-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 3.94 inch (100 mm)
Electrical Connection 4-pin DC Micro QD on 152mm (6in) pigtail
View Details
2 suppliers