Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 113999-QSC113
Packaging: Bulk
Orientation: Top View
Mounting: Through Hole
Viewing Angle: 8°
Family Name: QSC113
Wavelength: 880nm
Current - Dark (Id) (Max): 100nA
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TA)
Dimension: T-1
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Maximum Power Dissipation: 100mW
Alternative Parts (Cross-Reference): QSC113_NL;
Introduction Date: November 25, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Automation & Process Control
Quantity per package: 250
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 113999-QSC113 |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - QSC113 |