The QSC112 is a silicon infrared phototransistor in a black T-1 plastic package with a 3mm diameter. It has a peak sensitivity wavelength of 880 nm, a reception angle of ±4°, and a collector-emitter breakdown voltage of 30 V. The device operates from -40°C to +100°C and dissipates up to 100 mW, with power derating of 1.33 mW/°C above 25°C. Its on-state collector current under 0.5 mW/cm² illumination and 5 V bias is 1 to 4 mA. The phototransistor is designed for use with QECXXX LEDs and features steel lead frames for reliable solder mounting.
Win Source Part Number: 1383238-QSC112
Category: Sensors, Transducers>Optical Sensors>Phototransis
Package: Bulk
Orientation: Top View
Power - Max: 100 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Viewing Angle: 8°
Wavelength: 880nm
Current - Dark (Id) (Max): 100 nA
Mounting Type: Through Hole
Package / Case: Radial, 3mm Dia (T-1)
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: ON Semiconductor
Base Product Number: QSC112
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 250 pcs
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 1383238-QSC112 |
| Product Name | Sensors, Transducers - Optical Sensors - Phototransistors |
| Package Type | SOT3 |