onsemi Optical Sensors - Optical Sensors - Phototransistors - QSB363ZR QSB363ZR

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 027065-QSB363ZR Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Viewing Angle: 24° Wavelength: 940nm Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 2-SMD, Z-Bend Maximum Current Collector: 2mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 75mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 027065-QSB363ZR Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Viewing Angle: 24° Wavelength: 940nm Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 2-SMD, Z-Bend Maximum Current Collector: 2mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 75mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Phototransistors - QSB363ZR - 027065-QSB363ZR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Phototransistors - QSB363ZR
027065-QSB363ZR
Optical Sensors - Optical Sensors - Phototransistors - QSB363ZR 027065-QSB363ZR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 027065-QSB363ZR Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Viewing Angle: 24° Wavelength: 940nm Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 2-SMD, Z-Bend Maximum Current Collector: 2mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 75mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 027065-QSB363ZR
Packaging: Reel - TR
Orientation: Top View
Mounting: SMD (SMT)
Viewing Angle: 24°
Wavelength: 940nm
Current - Dark (Id) (Max): 100nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 2-SMD, Z-Bend
Maximum Current Collector: 2mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Maximum Power Dissipation: 75mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Photoelectric Sensors
Product Number 027065-QSB363ZR
Product Name Optical Sensors - Optical Sensors - Phototransistors - QSB363ZR
Unlock Full Specs
to access all available technical data

Similar Products

Photo-electric proximity switches - IFOD - M30 - IFOD 10-300-10/01P -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
18mm Diffused Photoelectric Sensor - PD18M3PSC - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 11.81 inch (300 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
EE-SX1088-W11 Photomicrosensor (Transmissive) - EE-SX1088-W11 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers