Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 733570-QSB363GR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 2-SMD, Gull Wing
Orientation: Top View
Mounting: SMD
Power - Max: 75mW
Viewing Angle: 24°
Family Name: QSB363
Wavelength: 940nm
Categories: Sensors, Transducers
Manufacturer Homepage: www.fairchildsemi.co
Current - Collector (Ic) (Maximum): 2mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Current - Dark (Id) (Maximum): 100nA
Alternative Parts (Cross-Reference): PT100MF0MP1; QSB363GR_NL;
Introduction Date: October 05, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 733570-QSB363GR |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - QSB363GR |