The QSB363C is a subminiature plastic silicon infrared phototransistor in a T-3/4 (2mm) surface-mount package with a 24° beam angle and 940nm peak sensitivity. It operates from -25°C to +85°C, supports a 30V collector-emitter voltage, and dissipates up to 75mW at 25°C with linear derating. The device features gullwing, yoke, or Z-bend lead options and is compatible with tape-and-reel packaging and vapor phase reflow soldering. It meets no explicitly stated industry standards beyond general thermal and electrical ratings.
PHOTO TRANSISTOR, 940NM Product overview: QSB363CGR from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Phototransistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 544-QSB363CGR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 544-QSB363CGR |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |