onsemi Optical Sensors - Optical Sensors - Phototransistors - QSB320FTR QSB320FTR

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 792828-QSB320FTR Series: * Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C (TA) Package: 2-PLCC Orientation: Top View Mounting: SMD Power - Max: 165mW Viewing Angle: 120° Part Status: Obsolete(EOL) Family Name: QSB320F Wavelength: 880nm Categories: Sensors, Transducers Current - Collector (Ic) (Maximum): 15mA Voltage - Collector Emitter Breakdown (Maximum): 35V Current - Dark (Id) (Maximum): 200nA Alternative Parts (Cross-Reference): VEMT3700-GS18; VEMT3700-GS08; VEMT3700F-GS08; VEMT3700F-GS18; Introduction Date: April 26, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 792828-QSB320FTR Series: * Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C (TA) Package: 2-PLCC Orientation: Top View Mounting: SMD Power - Max: 165mW Viewing Angle: 120° Part Status: Obsolete(EOL) Family Name: QSB320F Wavelength: 880nm Categories: Sensors, Transducers Current - Collector (Ic) (Maximum): 15mA Voltage - Collector Emitter Breakdown (Maximum): 35V Current - Dark (Id) (Maximum): 200nA Alternative Parts (Cross-Reference): VEMT3700-GS18; VEMT3700-GS08; VEMT3700F-GS08; VEMT3700F-GS18; Introduction Date: April 26, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Phototransistors - QSB320FTR - 792828-QSB320FTR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Phototransistors - QSB320FTR
792828-QSB320FTR
Optical Sensors - Optical Sensors - Phototransistors - QSB320FTR 792828-QSB320FTR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 792828-QSB320FTR Series: * Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C (TA) Package: 2-PLCC Orientation: Top View Mounting: SMD Power - Max: 165mW Viewing Angle: 120° Part Status: Obsolete(EOL) Family Name: QSB320F Wavelength: 880nm Categories: Sensors, Transducers Current - Collector (Ic) (Maximum): 15mA Voltage - Collector Emitter Breakdown (Maximum): 35V Current - Dark (Id) (Maximum): 200nA Alternative Parts (Cross-Reference): VEMT3700-GS18; VEMT3700-GS08; VEMT3700F-GS08; VEMT3700F-GS18; Introduction Date: April 26, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 792828-QSB320FTR
Series: *
Packaging: Reel package
Operating Temperature Range: -55°C ~ 100°C (TA)
Package: 2-PLCC
Orientation: Top View
Mounting: SMD
Power - Max: 165mW
Viewing Angle: 120°
Part Status: Obsolete(EOL)
Family Name: QSB320F
Wavelength: 880nm
Categories: Sensors, Transducers
Current - Collector (Ic) (Maximum): 15mA
Voltage - Collector Emitter Breakdown (Maximum): 35V
Current - Dark (Id) (Maximum): 200nA
Alternative Parts (Cross-Reference): VEMT3700-GS18; VEMT3700-GS08; VEMT3700F-GS08; VEMT3700F-GS18;
Introduction Date: April 26, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Photoelectric Sensors
Product Number 792828-QSB320FTR
Product Name Optical Sensors - Optical Sensors - Phototransistors - QSB320FTR
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX3173-P2 - Aratas America LLC
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
Retro-reflective Photoelectric Sensor - PRR5P2MPS - Fargo Controls, Inc.
Specs
Body Shape Rectangular
Operation Distance 78.74 inch (2000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Photoelectric, Industrial - 1882-1017911-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Visible
View Details
Miniature Cylindrical Photoelectric Sensors - Series 1040 / 1050 - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 1.97 to 9.84 inch (50 to 250 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details