onsemi Optical Sensors - Optical Sensors - Reflective - Analog Output - QRE1113GR QRE1113GR

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 027031-QRE1113GR Packaging: Reel - TR Response Time: 20μs, 20μs Mounting: SMD (SMT) Output Type: Phototransistor Sensing Method: Reflective Family Name: QRE1113GR Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): SFH9202; SFH 9202-2/3; SFH9202-3/4-Z; Introduction Date: January 01, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 027031-QRE1113GR Packaging: Reel - TR Response Time: 20μs, 20μs Mounting: SMD (SMT) Output Type: Phototransistor Sensing Method: Reflective Family Name: QRE1113GR Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): SFH9202; SFH 9202-2/3; SFH9202-3/4-Z; Introduction Date: January 01, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - QRE1113GR - 027031-QRE1113GR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - QRE1113GR
027031-QRE1113GR
Optical Sensors - Optical Sensors - Reflective - Analog Output - QRE1113GR 027031-QRE1113GR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 027031-QRE1113GR Packaging: Reel - TR Response Time: 20μs, 20μs Mounting: SMD (SMT) Output Type: Phototransistor Sensing Method: Reflective Family Name: QRE1113GR Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): SFH9202; SFH 9202-2/3; SFH9202-3/4-Z; Introduction Date: January 01, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 027031-QRE1113GR
Packaging: Reel - TR
Response Time: 20μs, 20μs
Mounting: SMD (SMT)
Output Type: Phototransistor
Sensing Method: Reflective
Family Name: QRE1113GR
Sensing Distance: 0.197" (5mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 50mA
Alternative Parts (Cross-Reference): SFH9202; SFH 9202-2/3; SFH9202-3/4-Z;
Introduction Date: January 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation
Quantity per package: 1k pcs

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Analog Output - QRE1113GR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
QRE1113GR
Sensors, Transducers - Optical Sensors - Reflective - Analog Output QRE1113GR
SENSOR OPTO TRANS REFL SMD PHOTO

SENSOR OPTO TRANS REFL SMD PHOTO

Supplier's Site
Sensors >> Reflective Optical Interrupters - QRE1113GR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Reflective Optical Interrupters
QRE1113GR
Sensors >> Reflective Optical Interrupters QRE1113GR
20mA 1mm SMD-4P Reflective Optical Interrupters ROHS

20mA 1mm SMD-4P Reflective Optical Interrupters ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 027031-QRE1113GR QRE1113GR QRE1113GR
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - QRE1113GR Sensors, Transducers - Optical Sensors - Reflective - Analog Output Sensors >> Reflective Optical Interrupters
Package / Mounting Surface Mount (SMD) Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Mems Accelerometer, 1Axis, 200G, Lcc-8; Mems Sensor Output Te Connectivity Sensors - 28AC8542 - Newark, An Avnet Company
Specs
Sensor Type Acceleration Sensors
Standards and Certifications RoHS
Input Voltage ? to 5 volts
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details