Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSISTORS
ONSEMI
QRE1113 -- SENSOR REFL 5MM PHOTOTRANS THRU
onsemi
SENSOR REFL 5MM PHOTOTRANS THRU
QRE1113
Description
SENSOR REFL 5MM PHOTOTRANS THRU
Utmel Electronic Limited
Done
Description
SENSOR REFL 5MM PHOTOTRANS THRU
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
SENSOR REFL 5MM PHOTOTRANS THRU
598-QRE1113
SENSOR REFL 5MM PHOTOTRANS THRU
598-QRE1113
SENSOR REFL 5MM PHOTOTRANS THRU
SENSOR REFL 5MM PHOTOTRANS THRU
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Transistors
Product Number
598-QRE1113
Product Name
SENSOR REFL 5MM PHOTOTRANS THRU
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Bipolar Transistors
1221439
Specs
Transistor Type
BJT
Polarity
NPN
Package Type
SOT23; Sot-23
View Details
Allen-Bradley / Rockwell Automation
730A IGBT MODULE FOR ONE PHASE 400/480V
SK-H1-QOUT-D730
Specs
Transistor Type
IGBT
View Details
Texas Instruments
CSD88537ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88537ND
CSD88537NDT
Specs
Transistor Type
Power-MOSFET
Polarity
N-Channel
Package Type
SO-8
View Details
7
suppliers
Nexperia B.V.
50 V, 100 mA NPN general-purpose transistor
2PD601ART,235
Specs
Transistor Type
BJT
Package Type
SOT23; SOT23 SOT23
View Details
5
suppliers