onsemi Optical Sensors - Optical Sensors - Reflective - Analog Output - QRD1113 QRD1113

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 210457-QRD1113 Packaging: Bulk Response Time: 10μs, 50μs Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Family Name: QRD1113 Sensing Distance: 0.050" (1.27mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): OPB606A; OPB606C; OPB606B; OPB700TXV; Introduction Date: September 30, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 210457-QRD1113 Packaging: Bulk Response Time: 10μs, 50μs Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Family Name: QRD1113 Sensing Distance: 0.050" (1.27mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): OPB606A; OPB606C; OPB606B; OPB700TXV; Introduction Date: September 30, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - QRD1113 - 210457-QRD1113 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - QRD1113
210457-QRD1113
Optical Sensors - Optical Sensors - Reflective - Analog Output - QRD1113 210457-QRD1113
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 210457-QRD1113 Packaging: Bulk Response Time: 10μs, 50μs Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Family Name: QRD1113 Sensing Distance: 0.050" (1.27mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): OPB606A; OPB606C; OPB606B; OPB700TXV; Introduction Date: September 30, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation Quantity per package: 100

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 210457-QRD1113
Packaging: Bulk
Response Time: 10μs, 50μs
Mounting: Through Hole
Output Type: Phototransistor
Sensing Method: Reflective
Family Name: QRD1113
Sensing Distance: 0.050" (1.27mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 50mA
Alternative Parts (Cross-Reference): OPB606A; OPB606C; OPB606B; OPB700TXV;
Introduction Date: September 30, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation
Quantity per package: 100

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Analog Output - QRD1113 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
QRD1113
Sensors, Transducers - Optical Sensors - Reflective - Analog Output QRD1113
SENSR OPTO TRANS 1.27MM REFL PCB

SENSR OPTO TRANS 1.27MM REFL PCB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 210457-QRD1113 QRD1113
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - QRD1113 Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4922-XAN-F - TLE4922-XAN-F - Infineon Technologies AG
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Silicon Based Thermopile Detector - ST60 LCC - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting LCC
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7816ARMZ - 909781-AD7816ARMZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-MSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details