onsemi Optical Sensors - Optical Sensors - Reflective - Analog Output - QRB1133 QRB1133

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 210455-QRB1133 Packaging: Bulk Response Time: 8μs, 8μs Mounting: Chassis Mount Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.150" (3.81mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 210455-QRB1133 Packaging: Bulk Response Time: 8μs, 8μs Mounting: Chassis Mount Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.150" (3.81mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - QRB1133 - 210455-QRB1133 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - QRB1133
210455-QRB1133
Optical Sensors - Optical Sensors - Reflective - Analog Output - QRB1133 210455-QRB1133
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 210455-QRB1133 Packaging: Bulk Response Time: 8μs, 8μs Mounting: Chassis Mount Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.150" (3.81mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 210455-QRB1133
Packaging: Bulk
Response Time: 8μs, 8μs
Mounting: Chassis Mount
Output Type: Phototransistor
Sensing Method: Reflective
Sensing Distance: 0.150" (3.81mm)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
QRB1133
Sensors, Transducers - Optical Sensors - Reflective - Analog Output QRB1133
SNSR OPTO TRANS 3.81MM REFL C-MT

SNSR OPTO TRANS 3.81MM REFL C-MT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 210455-QRB1133 QRB1133
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - QRB1133 Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Linear, Compass (ICs) - A1363LKTTN-10-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Optical Weld. Temperature Sensor FC 1555 - 1-FS63WTS-ARM/1555 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers