Manufacturer: ON Semiconductor
Win Source Part Number: 890579-QEE122
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Infrared (IR) Emitter 880nm 1.7V 50mA 4mW/sr @ 100mA 50° Radial, Side View
Package: Bulk
Package: Radial, Side View
Mounting: Through Hole
Family Name: QEE1
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 890579-QEE122 |
| Product Name | Infrared, UV, Visible Emitters - QEE122 |