onsemi Ir Emitter 940Nm 1.65Mm Side Looking Though Hole; Viewing Angle Onsemi QEE113

Description
IR EMITTER 940NM 1.65MM SIDE LOOKING THOUGH HOLE; Viewing Angle:50°; Diode Case Style:Side Looking; Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
IR EMITTER 940NM 1.65MM SIDE LOOKING THOUGH HOLE; Viewing Angle:50°; Diode Case Style:Side Looking; Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter 940Nm 1.65Mm Side Looking Though Hole; Viewing Angle Onsemi - 78K6116 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter 940Nm 1.65Mm Side Looking Though Hole; Viewing Angle Onsemi
78K6116
Ir Emitter 940Nm 1.65Mm Side Looking Though Hole; Viewing Angle Onsemi 78K6116
IR EMITTER 940NM 1.65MM SIDE LOOKING THOUGH HOLE; Viewing Angle:50°; Diode Case Style:Side Looking; Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C RoHS Compliant: Yes

IR EMITTER 940NM 1.65MM SIDE LOOKING THOUGH HOLE; Viewing Angle:50°; Diode Case Style:Side Looking; Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 78K6116
Product Name Ir Emitter 940Nm 1.65Mm Side Looking Though Hole; Viewing Angle Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220300 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Diode - 20501611 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details
40 V, 0.2 A Schottky barrier diode - 1PS79SB30-QX - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details