onsemi Ir Emitter, 940Nm, T-1 3/4, Through Hole; Viewing Angle Onsemi QED234

Description
IR EMITTER, 940NM, T-1 3/4, THROUGH HOLE; Viewing Angle:40°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.6V; Rise Time:1µs; Fall Time tf:1µs; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 940NM, T-1 3/4, THROUGH HOLE; Viewing Angle:40°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.6V; Rise Time:1µs; Fall Time tf:1µs; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 940Nm, T-1 3/4, Through Hole; Viewing Angle Onsemi - 83C0469 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 940Nm, T-1 3/4, Through Hole; Viewing Angle Onsemi
83C0469
Ir Emitter, 940Nm, T-1 3/4, Through Hole; Viewing Angle Onsemi 83C0469
IR EMITTER, 940NM, T-1 3/4, THROUGH HOLE; Viewing Angle:40°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.6V; Rise Time:1µs; Fall Time tf:1µs; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

IR EMITTER, 940NM, T-1 3/4, THROUGH HOLE; Viewing Angle:40°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.6V; Rise Time:1µs; Fall Time tf:1µs; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 83C0469
Product Name Ir Emitter, 940Nm, T-1 3/4, Through Hole; Viewing Angle Onsemi
VF 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Diode Applications Rectifier
VF 1.1 volts
VR 1200 volts
View Details
PIN Diode Switches - NPS4-400-8000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type SBD - Model: YG868C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
Rectifier Diodes - 3SFR0 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 3250 mA
View Details