Manufacturer: ON Semiconductor
Win Source Part Number: 931159-QEB373ZR
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Infrared (IR) Emitter 875nm 1.7V 50mA 16mW/sr @ 100mA 24° 2-SMD, Z-Bend
Package: Reel - TR
Package: 2-SMD, Z-Bend
Mounting: Surface Mount
Family Name: QEB373
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: QEB373ZRDKR, QEB373ZRCT, QEB373ZR-ND, QEB373ZRTR, QEB373ZR-NDR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 931159-QEB373ZR |
| Product Name | Infrared, UV, Visible Emitters - QEB373ZR |