Manufacturer: ON Semiconductor
Win Source Part Number: 805499-QEB373GR
Packaging: Reel
Type: Infrared (IR)
Mounting Style: SMD
Orientation: Top View
Viewing Angle: 24°
Voltage - Forward (Vf) (Typ): 1.7V
Wavelength: 875nm
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 2-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 50mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Radiant Intensity (Ie) Min at If: 16mW/sr at 100mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 805499-QEB373GR |
| Product Name | Infrared, UV, Visible Emitters - QEB373GR |