onsemi Infrared, UV, Visible Emitters - QEB363ZR QEB363ZR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 711745-QEB363ZR Packaging: Reel Type: Infrared (IR) Mounting Style: SMD Orientation: Top View Viewing Angle: 24° Wavelength: 940nm Categories: Optoelectronics Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 2-SMD, Z-Bend Current - DC Forward (If) (Maximum): 50mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Forward (Vf): 1.6V Radiant Intensity (Ie) Min at If: 8mW/sr at 100mA
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 711745-QEB363ZR Packaging: Reel Type: Infrared (IR) Mounting Style: SMD Orientation: Top View Viewing Angle: 24° Wavelength: 940nm Categories: Optoelectronics Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 2-SMD, Z-Bend Current - DC Forward (If) (Maximum): 50mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Forward (Vf): 1.6V Radiant Intensity (Ie) Min at If: 8mW/sr at 100mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infrared, UV, Visible Emitters - QEB363ZR - 711745-QEB363ZR - Win Source Electronics
Laguna Hills, CA, United States
Infrared, UV, Visible Emitters - QEB363ZR
711745-QEB363ZR
Infrared, UV, Visible Emitters - QEB363ZR 711745-QEB363ZR
Manufacturer: ON Semiconductor Win Source Part Number: 711745-QEB363ZR Packaging: Reel Type: Infrared (IR) Mounting Style: SMD Orientation: Top View Viewing Angle: 24° Wavelength: 940nm Categories: Optoelectronics Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 2-SMD, Z-Bend Current - DC Forward (If) (Maximum): 50mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Forward (Vf): 1.6V Radiant Intensity (Ie) Min at If: 8mW/sr at 100mA

Manufacturer: ON Semiconductor
Win Source Part Number: 711745-QEB363ZR
Packaging: Reel
Type: Infrared (IR)
Mounting Style: SMD
Orientation: Top View
Viewing Angle: 24°
Wavelength: 940nm
Categories: Optoelectronics
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 2-SMD, Z-Bend
Current - DC Forward (If) (Maximum): 50mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Forward (Vf): 1.6V
Radiant Intensity (Ie) Min at If: 8mW/sr at 100mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 711745-QEB363ZR
Product Name Infrared, UV, Visible Emitters - QEB363ZR
Unlock Full Specs
to access all available technical data