onsemi Infrared, UV, Visible Emitters - QEB363YR QEB363YR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 719992-QEB363YR Packaging: Reel Type: Infrared (IR) Mounting Style: SMD Orientation: Top View Viewing Angle: 24° Wavelength: 940nm Categories: Optoelectronics Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 2-SMD, Yoke Bend Current - DC Forward (If) (Maximum): 50mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.6V (Maximum) Radiant Intensity (Ie) Min at If: 8mW/sr at 100mA
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 719992-QEB363YR Packaging: Reel Type: Infrared (IR) Mounting Style: SMD Orientation: Top View Viewing Angle: 24° Wavelength: 940nm Categories: Optoelectronics Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 2-SMD, Yoke Bend Current - DC Forward (If) (Maximum): 50mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.6V (Maximum) Radiant Intensity (Ie) Min at If: 8mW/sr at 100mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infrared, UV, Visible Emitters - QEB363YR - 719992-QEB363YR - Win Source Electronics
Laguna Hills, CA, United States
Infrared, UV, Visible Emitters - QEB363YR
719992-QEB363YR
Infrared, UV, Visible Emitters - QEB363YR 719992-QEB363YR
Manufacturer: ON Semiconductor Win Source Part Number: 719992-QEB363YR Packaging: Reel Type: Infrared (IR) Mounting Style: SMD Orientation: Top View Viewing Angle: 24° Wavelength: 940nm Categories: Optoelectronics Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 2-SMD, Yoke Bend Current - DC Forward (If) (Maximum): 50mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.6V (Maximum) Radiant Intensity (Ie) Min at If: 8mW/sr at 100mA

Manufacturer: ON Semiconductor
Win Source Part Number: 719992-QEB363YR
Packaging: Reel
Type: Infrared (IR)
Mounting Style: SMD
Orientation: Top View
Viewing Angle: 24°
Wavelength: 940nm
Categories: Optoelectronics
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 2-SMD, Yoke Bend
Current - DC Forward (If) (Maximum): 50mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.6V (Maximum)
Radiant Intensity (Ie) Min at If: 8mW/sr at 100mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 719992-QEB363YR
Product Name Infrared, UV, Visible Emitters - QEB363YR
Unlock Full Specs
to access all available technical data