onsemi Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - QCK3 QCK3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 810522-QCK3 Packaging: Tube Type: Unamplified Mounting Style: SMD Part Status: Obsolete (End Of Life) Output Configuration: Photodarlington Sensing Method: Transmissive Sensing Distance: 0.157" (4mm) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 40mA Voltage - Collector Emitter Breakdown (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 810522-QCK3 Packaging: Tube Type: Unamplified Mounting Style: SMD Part Status: Obsolete (End Of Life) Output Configuration: Photodarlington Sensing Method: Transmissive Sensing Distance: 0.157" (4mm) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 40mA Voltage - Collector Emitter Breakdown (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - QCK3 - 810522-QCK3 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - QCK3
810522-QCK3
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - QCK3 810522-QCK3
Manufacturer: ON Semiconductor Win Source Part Number: 810522-QCK3 Packaging: Tube Type: Unamplified Mounting Style: SMD Part Status: Obsolete (End Of Life) Output Configuration: Photodarlington Sensing Method: Transmissive Sensing Distance: 0.157" (4mm) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 40mA Voltage - Collector Emitter Breakdown (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 810522-QCK3
Packaging: Tube
Type: Unamplified
Mounting Style: SMD
Part Status: Obsolete (End Of Life)
Output Configuration: Photodarlington
Sensing Method: Transmissive
Sensing Distance: 0.157" (4mm)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 4-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 50mA
Current - Collector (Ic) (Maximum): 40mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 810522-QCK3
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - QCK3
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Based Thermopile Detector - S25 TO-5 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Pressure Sensors, Transducers - MPXV2102GP - 928021-MPXV2102GP - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD); 8-SOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details