onsemi TRANSISTORS - Transistors (BJT) - Single - PZTA56 PZTA56

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 095075-PZTA56 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: PZTA56 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 200mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): PZTA56_Q; PZTA56_NL; Introduction Date: November 03, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 095075-PZTA56 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: PZTA56 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 200mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): PZTA56_Q; PZTA56_NL; Introduction Date: November 03, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - PZTA56 - 095075-PZTA56 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PZTA56
095075-PZTA56
TRANSISTORS - Transistors (BJT) - Single - PZTA56 095075-PZTA56
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 095075-PZTA56 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: PZTA56 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 200mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): PZTA56_Q; PZTA56_NL; Introduction Date: November 03, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 095075-PZTA56
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Family Name: PZTA56
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 200mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): PZTA56_Q; PZTA56_NL;
Introduction Date: November 03, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 095075-PZTA56
Product Name TRANSISTORS - Transistors (BJT) - Single - PZTA56
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100H606FNG - Lingto Electronic Limited
Specs
Logic Family TTL; TTL
View Details
Translators, Level Shifters - 1727-74AUP1T98GW-Q100HTR-ND - DigiKey
Specs
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translator ICs - 1897442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SC-70
Output Type Open Drain; Open Drain
View Details