onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors PZTA42T1

Description
Win Source Part Number: 1379541-PZTA42T1 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Base Product Number: PZTA42 Mounting Type: Surface Mount HTSUS: 8541.29.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 500 mA Voltage - Collector Emitter Breakdown (Max): 300 V DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 30mA, 10V Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA Current - Collector Cutoff (Max): 100nA (ICBO) Frequency - Transition: 50MHz Power - Max: 1.5 W Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1379541-PZTA42T1 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Base Product Number: PZTA42 Mounting Type: Surface Mount HTSUS: 8541.29.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 500 mA Voltage - Collector Emitter Breakdown (Max): 300 V DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 30mA, 10V Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA Current - Collector Cutoff (Max): 100nA (ICBO) Frequency - Transition: 50MHz Power - Max: 1.5 W Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1379541-PZTA42T1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1379541-PZTA42T1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1379541-PZTA42T1
Win Source Part Number: 1379541-PZTA42T1 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Base Product Number: PZTA42 Mounting Type: Surface Mount HTSUS: 8541.29.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 500 mA Voltage - Collector Emitter Breakdown (Max): 300 V DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 30mA, 10V Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA Current - Collector Cutoff (Max): 100nA (ICBO) Frequency - Transition: 50MHz Power - Max: 1.5 W Product Status: Obsolete

Win Source Part Number: 1379541-PZTA42T1
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223 (TO-261)
Base Product Number: PZTA42
Mounting Type: Surface Mount
HTSUS: 8541.29.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 500 mA
Voltage - Collector Emitter Breakdown (Max): 300 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 30mA, 10V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 50MHz
Power - Max: 1.5 W
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-PZTA42T1
Bipolar Transistor 276-PZTA42T1
NPN Bipolar Small Signal Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: PZTA42T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZTA42T1 can be used for catalog matching and distributor lookup.

NPN Bipolar Small Signal Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: PZTA42T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZTA42T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PZTA42T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PZTA42T1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PZTA42T1
TRANS SS NPN 50MA 300V SOT223

TRANS SS NPN 50MA 300V SOT223

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1379541-PZTA42T1 276-PZTA42T1 PZTA42T1
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT3
IC(max) 500 milliamps 500 milliamps
VCEO 300 volts 300 volts
VCBO 300 volts
Unlock Full Specs
to access all available technical data