The PZTA29 is an NPN Darlington transistor designed for applications requiring high current gain at collector currents up to 800 mA. It is packaged in an SOT-223 case with a maximum power dissipation of 1,000 mW and a thermal resistance of 125 °C/W. The device has a collector-emitter voltage rating of 100 V, a collector-emitter saturation voltage of 1.2 V at 10 mA collector current, and a DC current gain (hFE) of at least 10,000 at 10 mA and 100 mA collector currents. The operating and storage junction temperature range is -55 °C to +150 °C.
Darlington Transistors 100V BIP NPN DARLINGTON SOT223
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | PZTA29_F081 |
| Product Name | Darlington Transistors |