The PZT3906 is a PNP general-purpose bipolar transistor designed for amplifier and switching applications with collector currents between 10 mA and 100 mA. It is packaged in a SOT-223 case with four leads, supporting a maximum collector current of 200 mA, collector-emitter voltage of -40 V, and total device dissipation of 1,000 mW. The junction temperature range is -55°C to +150°C, with a thermal resistance from junction to ambient of 125°C/W. It meets the Absolute Maximum Ratings defined for the series under steady-state conditions.
Bipolar Transistors - BJT PNP 40V GP BIPOLR SOT223 SNGL
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | PZT3906_F081 |
| Product Name | Bipolar Transistors - BJT |