RF TRANS NPN 15V 600MHZ TO92-3
RF Transistor NPN 15V 50mA 600MHz 350mW Through Hole TO-92-3
RF TRANS NPN 15V 600MHZ TO92-3
| ODG (Origin Data Global) | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PN918 | PN918-ND | PN918 |
| Product Name | Bipolar RF Transistors | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | |
| IC(max) | 50 milliamps | ||
| VCEO | 15 volts | 15 volts | |
| Power Gain | 15 dB |