NPN RF Transistor, 2GHz, 50mA, 12V, TO-92 Product overview: PN5179 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 50mA, 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 2GHz, 50mA, 12V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-PN5179 can be used for catalog matching and distributor lookup.
RF Transistor NPN 12V 50mA 2GHz 350mW Through Hole TO-92-3
Manufacturer: ON Semiconductor
Win Source Part Number: 930814-PN5179
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: RF Transistor NPN 12V 50mA 2GHz 350mW Through Hole TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Family Name: PN517
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
RF TRANS NPN 12V 2GHZ TO92-3
RF TRANS NPN 12V 2GHZ TO92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-PN5179 | PN5179FS-ND | 930814-PN5179 | PN5179 | PN5179 |
| Product Name | 2GHz 50mA 12V Bipolar Transistor | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - PN5179 | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN; NPN | |
| IC(max) | 50 milliamps | 50 milliamps | |||
| VCEO | 12 volts | 12 volts | 12 volts | ||
| VCBO | 20 volts | ||||
| PD | 350 milliwatts |