Bipolar (BJT) Transistor PNP 20V 100mA 625mW Through Hole TO-92S
TRANS PNP 20V 0.1A TO92S
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | PN5139-ND | PN5139 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |