Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1089846-PN5138
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 10mA, 10V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 30V 500mA 625mW Through Hole TO-92-3
TRANS PNP 30V 0.5A TO92-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1089846-PN5138 | PN5138-ND | PN5138 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PN5138 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP |