onsemi JFETs PN4392

Description
JFET N-Channel 30V 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
JFET N-Channel 30V 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - PN4392FS-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 30V 625mW Through Hole TO-92-3

JFET N-Channel 30V 625mW Through Hole TO-92-3

Buy Now Datasheet
JFETs (Junction Field Effect) - PN4392 - 792447-PN4392 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - PN4392
792447-PN4392
JFETs (Junction Field Effect) - PN4392 792447-PN4392
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 792447-PN4392 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) Power - Max: 625mW Voltage - Breakdown (V(BR)GSS): 30V Current - Drain (Idss) @ Vds (Vgs=0): 25mA @ 20V Voltage - Cutoff (VGS off) @ Id: 2V @ 1nA Resistance - RDS(On): 60 Ohm Part Status: Obsolete(EOL) Family Name: PN4392 Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Channel Type Type: N Input Capacitance (Ciss) (Maximum) @ Vds: 14pF @ 20V Alternative Parts (Cross-Reference): VCR4N; 2N5459 Lead Free; 2N5457 Lead Free; Introduction Date: November 05, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 792447-PN4392
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Power - Max: 625mW
Voltage - Breakdown (V(BR)GSS): 30V
Current - Drain (Idss) @ Vds (Vgs=0): 25mA @ 20V
Voltage - Cutoff (VGS off) @ Id: 2V @ 1nA
Resistance - RDS(On): 60 Ohm
Part Status: Obsolete(EOL)
Family Name: PN4392
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Channel Type Type: N
Input Capacitance (Ciss) (Maximum) @ Vds: 14pF @ 20V
Alternative Parts (Cross-Reference): VCR4N; 2N5459 Lead Free; 2N5457 Lead Free;
Introduction Date: November 05, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - PN4392 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
PN4392
Discrete Semiconductor Products - Transistors - JFETs PN4392
JFET N-CH 30V TO92-3

JFET N-CH 30V TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number PN4392FS-ND 792447-PN4392 PN4392
Product Name JFETs JFETs (Junction Field Effect) - PN4392 Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF5210STRLTR-ND - DigiKey
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
8 suppliers