onsemi TRANSISTORS - Transistors (BJT) - Single - PN4355 PN4355

Description
Manufacturer: ON Semiconductor Win Source Part Number: 850576-PN4355 Features: Bipolar (BJT) Transistor 60 V 800 mA 625 mW Package: Bulk Part Status: Obsolete Family Name: PN435 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 850576-PN4355 Features: Bipolar (BJT) Transistor 60 V 800 mA 625 mW Package: Bulk Part Status: Obsolete Family Name: PN435 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - PN4355 - 850576-PN4355 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PN4355
850576-PN4355
TRANSISTORS - Transistors (BJT) - Single - PN4355 850576-PN4355
Manufacturer: ON Semiconductor Win Source Part Number: 850576-PN4355 Features: Bipolar (BJT) Transistor 60 V 800 mA 625 mW Package: Bulk Part Status: Obsolete Family Name: PN435 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 850576-PN4355
Features: Bipolar (BJT) Transistor 60 V 800 mA 625 mW
Package: Bulk
Part Status: Obsolete
Family Name: PN435
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Single Bipolar Transistors - PN4355-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PN4355-ND
Single Bipolar Transistors PN4355-ND
Bipolar (BJT) Transistor PNP 60V 800mA 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 60V 800mA 625mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PN4355 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PN4355
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PN4355
TRANS PNP 60V 0.8A TO92-3

TRANS PNP 60V 0.8A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 850576-PN4355 PN4355-ND PN4355
Product Name TRANSISTORS - Transistors (BJT) - Single - PN4355 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type TO-92; SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA)
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817K40E6359HTMA1-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ASL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
Bipolar Transistors - 155030 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details