onsemi Single Bipolar Transistors PN4122

Description
Bipolar (BJT) Transistor PNP 40V 100mA 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 100mA 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - PN4122-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PN4122-ND
Single Bipolar Transistors PN4122-ND
Bipolar (BJT) Transistor PNP 40V 100mA 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 40V 100mA 625mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - PN4122 - 1089839-PN4122 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PN4122
1089839-PN4122
TRANSISTORS - Transistors (BJT) - Single - PN4122 1089839-PN4122
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1089839-PN4122 Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 150 @ 1mA, 1V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1089839-PN4122
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Collector Cut-off Current(Max): 25nA
Typical Gain (hFE) (Min): 150 @ 1mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PN4122 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PN4122
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PN4122
TRANS PNP 40V 0.1A TO92-3

TRANS PNP 40V 0.1A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number PN4122-ND 1089839-PN4122 PN4122
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PN4122 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697653 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-16HZ - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers