onsemi JFETs PN4117A

Description
JFET N-Channel 40V 350mW Through Hole TO-92-3
Request a Quote Datasheet
Description
JFET N-Channel 40V 350mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - PN4117A-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 350mW Through Hole TO-92-3

JFET N-Channel 40V 350mW Through Hole TO-92-3

Buy Now Datasheet
JFETs PN4117A
JFET N-CH 40V 0.35W TO92

JFET N-CH 40V 0.35W TO92

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - PN4117A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
PN4117A
Discrete Semiconductor Products - Transistors - JFETs PN4117A
JFET N-CH 40V TO92-3

JFET N-CH 40V TO92-3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number PN4117A-ND PN4117A PN4117A
Product Name JFETs JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers
Single IGBTs - 448-AIKP20N60CTAKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-220; TO-220-3
Packing Method Tube
View Details
3 suppliers