onsemi Discrete Semiconductor Products - Transistors - JFETs PN4117

Description
Manufacturer: onsemi Win Source Part Number: 1324129-PN4117 Category: Discrete Semiconductor Products>Transistors - JFETs Packaging: Bulk Standard Package: 2,000 Mounting: Through Hole FET Type: N-Channel Power - Max: 350 mW Voltage - Breakdown (V(BR)GSS): 40 V Current - Drain (Idss) @ Vds (Vgs=0): 30 µA @ 10 V Voltage - Cutoff (VGS off) @ Id: 600 mV @ 1 nA Supplier Device Package: TO-92-3 Input Capacitance (Ciss) (Max) @ Vds: 3pF @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-226-3, TO-92-3 (TO-226AA) ECCN: EAR99 Fake Threat In the Open Market: 72 REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Base Product Number: PN4117 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1324129-PN4117 Category: Discrete Semiconductor Products>Transistors - JFETs Packaging: Bulk Standard Package: 2,000 Mounting: Through Hole FET Type: N-Channel Power - Max: 350 mW Voltage - Breakdown (V(BR)GSS): 40 V Current - Drain (Idss) @ Vds (Vgs=0): 30 µA @ 10 V Voltage - Cutoff (VGS off) @ Id: 600 mV @ 1 nA Supplier Device Package: TO-92-3 Input Capacitance (Ciss) (Max) @ Vds: 3pF @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-226-3, TO-92-3 (TO-226AA) ECCN: EAR99 Fake Threat In the Open Market: 72 REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Base Product Number: PN4117 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - JFETs - 1324129-PN4117 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - JFETs
1324129-PN4117
Discrete Semiconductor Products - Transistors - JFETs 1324129-PN4117
Manufacturer: onsemi Win Source Part Number: 1324129-PN4117 Category: Discrete Semiconductor Products>Transistors - JFETs Packaging: Bulk Standard Package: 2,000 Mounting: Through Hole FET Type: N-Channel Power - Max: 350 mW Voltage - Breakdown (V(BR)GSS): 40 V Current - Drain (Idss) @ Vds (Vgs=0): 30 µA @ 10 V Voltage - Cutoff (VGS off) @ Id: 600 mV @ 1 nA Supplier Device Package: TO-92-3 Input Capacitance (Ciss) (Max) @ Vds: 3pF @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-226-3, TO-92-3 (TO-226AA) ECCN: EAR99 Fake Threat In the Open Market: 72 REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Base Product Number: PN4117 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: onsemi
Win Source Part Number: 1324129-PN4117
Category: Discrete Semiconductor Products>Transistors - JFETs
Packaging: Bulk
Standard Package: 2,000
Mounting: Through Hole
FET Type: N-Channel
Power - Max: 350 mW
Voltage - Breakdown (V(BR)GSS): 40 V
Current - Drain (Idss) @ Vds (Vgs=0): 30 µA @ 10 V
Voltage - Cutoff (VGS off) @ Id: 600 mV @ 1 nA
Supplier Device Package: TO-92-3
Input Capacitance (Ciss) (Max) @ Vds: 3pF @ 10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-226-3, TO-92-3 (TO-226AA)
ECCN: EAR99
Fake Threat In the Open Market: 72
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Base Product Number: PN4117
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
JFETs - PN4117-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 350mW Through Hole TO-92-3

JFET N-Channel 40V 350mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - PN4117 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
PN4117
Discrete Semiconductor Products - Transistors - JFETs PN4117
JFET N-CH 40V TO92-3

JFET N-CH 40V TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 1324129-PN4117 PN4117-ND PN4117
Product Name Discrete Semiconductor Products - Transistors - JFETs JFETs Discrete Semiconductor Products - Transistors - JFETs
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIGW50N65H5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers