onsemi JFETs PN4092

Description
JFET N-Channel 40V 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
JFET N-Channel 40V 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - PN4092-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 625mW Through Hole TO-92-3

JFET N-Channel 40V 625mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - PN4092 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
PN4092
Discrete Semiconductor Products - Transistors - JFETs PN4092
JFET N-CH 40V TO92-3

JFET N-CH 40V TO92-3

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number PN4092-ND PN4092
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 5 GHz, 45 Watt, 48 Volt GaN RF Power Transistor - QPD0030 - Qorvo
Specs
Transistor Technology / Material DC - 5 GHz, 45 Watt, 48 Volt GaN RF Power Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details
3 suppliers