Bipolar (BJT) Transistor NPN 15V 300mA 350mW Through Hole TO-92-3
TRANS NPN 15V 0.3A TO92-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | PN3646-ND | PN3646 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |