Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1239186-PN3644
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP 45V 800mA 625mW Through Hole TO-92-3
TRANS PNP 45V 0.8A TO92-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1239186-PN3644 | PN3644-ND | PN3644 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PN3644 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) |