Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1089836-PN3640
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 500MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 600mV @ 5mA, 50mA
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 30 @ 10mA, 300mV
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Bipolar (BJT) Transistor PNP 12V 200mA 500MHz 350mW Through Hole TO-92-3
TRANS PNP 12V 0.2A TO92-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1089836-PN3640 | PN3640-ND | PN3640 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PN3640 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP |