Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1239180-PN3566
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
TRANS NPN 30V 0.6A TO92-3
TRANS NPN 30V 0.6A TO92-3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1239180-PN3566 | PN3566 | PN3566 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PN3566 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Package Type | SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | |
| Packing Method | Bulk; Bulk | ||
| IC(max) | 600 milliamps | 600 milliamps |