Bipolar (BJT) Transistor PNP 60V 800mA 200MHz 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor PNP 60V 800mA 200MHz 625mW Through Hole TO-92-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1239178-PN2907ATFR
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT PNP Transistor General Purpose Product overview: PN2907ATFR from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-PN2907ATFR can be used for catalog matching and distributor lookup.
Transistor, Fairchild, PN2907ATFR
Transistor, Fairchild, PN2907ATFR
Transistor, Fairchild, PN2907ATFR
Bipolar Transistors - BJT PNP Transistor General Purpose
TRANS PNP 60V 0.8A TO92-3
TRANS PNP 60V 0.8A TO92-3
Bipolar (BJT) Single Transistor, PNP, -60 V, 200 MHz, 625 mW, -800 mA, 50 RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PN2907ATFRTR-ND | 1239178-PN2907ATFR | 2087-PN2907ATFR | 8061328P | 8061328 | PN2907ATFR | PN2907ATFR | PN2907ATFR | 31Y3456 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - PN2907ATFR | Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Pnp, -60 V, 200 Mhz, 625 Mw, -800 Ma, 50 Rohs Compliant Onsemi |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP | ||||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | SOT3 | Reel | TO-92; TO-92 | TO-92; To-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-3 | ||
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | |||||||
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | ||||||
| fT | 200 MHz |