onsemi Single Bipolar Transistors PN2907ATF

Description
Bipolar (BJT) Transistor PNP 60V 800mA 200MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 800mA 200MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - PN2907ATFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PN2907ATFTR-ND
Single Bipolar Transistors PN2907ATFTR-ND
Bipolar (BJT) Transistor PNP 60V 800mA 200MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 60V 800mA 200MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - PN2907ATFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PN2907ATFCT-ND
Single Bipolar Transistors PN2907ATFCT-ND
Bipolar (BJT) Transistor PNP 60V 800mA 200MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 60V 800mA 200MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1115006-PN2907ATF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1115006-PN2907ATF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1115006-PN2907ATF
Win Source Part Number: 1115006-PN2907ATF Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 800 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1.6V @ 50mA, 500mA Current - Collector Cutoff (Max): 20nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V Frequency - Transition: 200MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): PN2907ATF.; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Other Names: 2156-PN2907ATF-OS,PN 2907ATFCT,PN2907ATFT R,PN2907ATF-ND Base Product Number: PN2907

Win Source Part Number: 1115006-PN2907ATF
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 800 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max): 20nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V
Frequency - Transition: 200MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): PN2907ATF.;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: 2156-PN2907ATF-OS,PN2907ATFCT,PN2907ATFTR,PN2907ATF-ND
Base Product Number: PN2907

Buy Now Datasheet
Bipolar Transistors - 8061319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8061319
Bipolar Transistors 8061319
Transistor, Fairchild, PN2907ATF

Transistor, Fairchild, PN2907ATF

Supplier's Site
Bipolar Transistors - 8061319P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8061319P
Bipolar Transistors 8061319P
Transistor, Fairchild, PN2907ATF

Transistor, Fairchild, PN2907ATF

Supplier's Site
Bipolar Transistors - 1455501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1455501
Bipolar Transistors 1455501
Transistor, Fairchild, PN2907ATF

Transistor, Fairchild, PN2907ATF

Supplier's Site
Singapore, Singapore
Bipolar Transistor
276-PN2907ATF
Bipolar Transistor 276-PN2907ATF
SMALL SIGNAL BIPOLAR TRANSISTOR, Product overview: PN2907ATF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PN2907ATF can be used for catalog matching and distributor lookup.

SMALL SIGNAL BIPOLAR TRANSISTOR, Product overview: PN2907ATF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PN2907ATF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
PN2907ATF
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT PN2907ATF
60V 625mW 100@150mA,10V 800mA PNP TO-92-3 Bipolar Transistors - BJT ROHS

60V 625mW 100@150mA,10V 800mA PNP TO-92-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PN2907ATF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PN2907ATF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PN2907ATF
TRANS PNP 60V 0.8A TO92-3

TRANS PNP 60V 0.8A TO92-3

Supplier's Site
Single Bipolar Transistors - PN2907ATF - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PN2907ATF
Single Bipolar Transistors PN2907ATF
TRANS PNP 60V 0.8A TO92-3

TRANS PNP 60V 0.8A TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PN2907ATF
Bipolar Transistors - BJT PN2907ATF
Bipolar Transistors - BJT PNP Transistor General Purpose

Bipolar Transistors - BJT PNP Transistor General Purpose

Buy Now Datasheet
Transistor, Bipol, Pnp, -60V, To-226Aa-3; Transistor Polarity Onsemi - 31Y3455 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, -60V, To-226Aa-3; Transistor Polarity Onsemi
31Y3455
Transistor, Bipol, Pnp, -60V, To-226Aa-3; Transistor Polarity Onsemi 31Y3455
TRANSISTOR, BIPOL, PNP, -60V, TO-226AA-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, -60V, TO-226AA-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number PN2907ATFTR-ND 1115006-PN2907ATF 8061319 8061319P 276-PN2907ATF PN2907ATF PN2907ATF PN2907ATF PN2907ATF 31Y3455
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Bipolar Transistors Bipolar Transistor Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistors - BJT Transistor, Bipol, Pnp, -60V, To-226Aa-3; Transistor Polarity Onsemi
Polarity PNP PNP PNP PNP PNP PNP; PNP PNP
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3 TO-92; To-92 TO-92; TO-92 Bulk TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-3
IC(max) 800 milliamps 800 milliamps 800 milliamps 800 milliamps 800 milliamps
Power Gain 100 dB
Operating Frequency 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - BC80716E6327 - Rochester Electronics
Specs
Package Type SOT23; SOT-23-3
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-25QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 1660391 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details