Manufacturer: ON Semiconductor
Win Source Part Number: 930811-PN2907ATAR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 800 mA 200MHz 625 mW Through Hole TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: PN2907
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: PN2907ATAR-ND, PN2907ATARTB, PN2907ATARCT
Transistor, Fairchild, PN2907ATAR
Transistor, Fairchild, PN2907ATAR
Transistor, Fairchild, PN2907ATAR
Bipolar Transistors - BJT PNP Transistor General Purpose Product overview: PN2907ATAR from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-PN2907ATAR can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 60V 800mA 200MHz 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor PNP 60V 800mA 200MHz 625mW Through Hole TO-92-3
Bipolar Transistors - BJT PNP Transistor General Purpose
TRANS PNP 60V 0.8A TO92-3
TRANS PNP 60V 0.8A TO92-3
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 930811-PN2907ATAR | 8061315 | 8061315P | 2087-PN2907ATAR | PN2907ATARCT-ND | PN2907ATAR | PN2907ATAR | PN2907ATAR |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PN2907ATAR | Bipolar Transistors | Bipolar Transistors | Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | |||
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; To-92 | TO-92; TO-92 | Ammo Pack | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Number of units in IC | 1 | |||||||
| Packing Method | Ammo Pack | Tape Reel; Cut Tape (CT),Tape & Box (TB) | ||||||
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps |