onsemi TRANSISTORS - Transistors (BJT) - Single - PN2907ATA PN2907ATA

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1089833-PN2907ATA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1089833-PN2907ATA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - PN2907ATA - 1089833-PN2907ATA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PN2907ATA
1089833-PN2907ATA
TRANSISTORS - Transistors (BJT) - Single - PN2907ATA 1089833-PN2907ATA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1089833-PN2907ATA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1089833-PN2907ATA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
Bipolar Transistors - 7390492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7390492
Bipolar Transistors 7390492
Transistor GP BJT PNP 60V 0.8A TO92-3

Transistor GP BJT PNP 60V 0.8A TO92-3

Supplier's Site
Bipolar Transistors - 7390492P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7390492P
Bipolar Transistors 7390492P
Transistor GP BJT PNP 60V 0.8A TO92-3

Transistor GP BJT PNP 60V 0.8A TO92-3

Supplier's Site
Bipolar Transistors - 1698560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1698560
Bipolar Transistors 1698560
Transistor GP BJT PNP 60V 0.8A TO92-3

Transistor GP BJT PNP 60V 0.8A TO92-3

Supplier's Site
Single Bipolar Transistors - PN2907ATATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PN2907ATATB-ND
Single Bipolar Transistors PN2907ATATB-ND
Bipolar (BJT) Transistor PNP 60V 800mA 200MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 60V 800mA 200MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - PN2907ATACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PN2907ATACT-ND
Single Bipolar Transistors PN2907ATACT-ND
Bipolar (BJT) Transistor PNP 60V 800mA 200MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 60V 800mA 200MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-PN2907ATA
Bipolar Transistor 2087-PN2907ATA
Bipolar Transistors - BJT PNP Transistor General Purpose Product overview: PN2907ATA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-PN2907ATA can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT PNP Transistor General Purpose Product overview: PN2907ATA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-PN2907ATA can be used for catalog matching and distributor lookup.

Supplier's Site
Single Bipolar Transistors - PN2907ATA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PN2907ATA
Single Bipolar Transistors PN2907ATA
SMALL SIGNAL BIPOLAR TRANSISTOR,

SMALL SIGNAL BIPOLAR TRANSISTOR,

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PN2907ATA
Bipolar Transistors - BJT PN2907ATA
Bipolar Transistors - BJT PNP Transistor General Purpose

Bipolar Transistors - BJT PNP Transistor General Purpose

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PN2907ATA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PN2907ATA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PN2907ATA
TRANS PNP 60V 0.8A TO92-3

TRANS PNP 60V 0.8A TO92-3

Supplier's Site
TRANS PNP 60V 0.8A TO-92 - 598-PN2907ATA - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 60V 0.8A TO-92
598-PN2907ATA
TRANS PNP 60V 0.8A TO-92 598-PN2907ATA
TRANS PNP 60V 0.8A TO-92

TRANS PNP 60V 0.8A TO-92

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 1089833-PN2907ATA 7390492 7390492P PN2907ATATB-ND 2087-PN2907ATA PN2907ATA PN2907ATA PN2907ATA 598-PN2907ATA
Product Name TRANSISTORS - Transistors (BJT) - Single - PN2907ATA Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 60V 0.8A TO-92
Polarity PNP; PNP PNP PNP PNP PNP PNP; PNP PNP; PNP
Package Type TO-92; SOT3; TO-92-3 TO-92; To-92 TO-92; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Ammo Pack TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Number of units in IC 1
Packing Method Ammo Pack Tape Reel; Cut Tape (CT),Tape & Box (TB)
IC(max) 800 milliamps 800 milliamps 800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697436P - RS Components, Ltd.
Specs
Package Type Surface Mount
View Details
45 V, 500 mA NPN general-purpose transistors - BC816-16W-QF - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC856A-E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type PG-SOT23-3-1
Packing Method Bulk; Bulk
IC(max) 100 milliamps
View Details