onsemi Single Bipolar Transistors PN2907AG

Description
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - PN2907AGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PN2907AGOS-ND
Single Bipolar Transistors PN2907AGOS-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - PN2907AG - 1239176-PN2907AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PN2907AG
1239176-PN2907AG
TRANSISTORS - Transistors (BJT) - Single - PN2907AG 1239176-PN2907AG
Manufacturer: ON Semiconductor Win Source Part Number: 1239176-PN2907AG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1239176-PN2907AG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Bipolar Transistor
276-PN2907AG
Bipolar Transistor 276-PN2907AG
General Purpose Transistor PNP Silicon, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: PN2907AG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PN2907AG can be used for catalog matching and distributor lookup.

General Purpose Transistor PNP Silicon, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: PN2907AG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PN2907AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PN2907AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PN2907AG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PN2907AG
TRANS PNP 60V 0.6A TO92

TRANS PNP 60V 0.6A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PN2907AGOS-ND 1239176-PN2907AG 276-PN2907AG PN2907AG
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PN2907AG Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type TO-92; TO-226-3, TO-92-3 Long Body SOT3
IC(max) 1.00E-5 milliamps 600 milliamps
VCEO 60 volts 60 volts
VCBO -60 volts
Unlock Full Specs
to access all available technical data

Similar Products

65V 0.1A Bipolar Transistor - 277-BC856SH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
8 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25WF - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
View Details
5 suppliers
Bipolar Transistors - 6697388 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details