Manufacturer: ON Semiconductor
Win Source Part Number: 930810-PN2907ABU
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 800 mA 200MHz 625 mW Through Hole TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA)
Package: Bulk
Mounting: Through Hole
Family Name: PN2907
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: MPS2907, MPS2907A, NT2907A, PN2907ABUFS, PN2907ABUFS-NDR, PN2907AFS, PN2907AFS-ND
Bipolar (BJT) Transistor PNP 60V 800mA 200MHz 625mW Through Hole TO-92-3
Bipolar Transistors - BJT PNP Transistor General Purpose Product overview: PN2907ABU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-PN2907ABU can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP Transistor General Purpose
TRANS PNP 60V 0.8A TO92-3
BIPOLAR TRANSISTOR, PNP, -60V, TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS PNP 60V 0.8A TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 930810-PN2907ABU | PN2907ABUFS-ND | 2087-PN2907ABU | PN2907ABU | PN2907ABU | 83C0266 | PN2907ABU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PN2907ABU | Single Bipolar Transistors | Bipolar Transistor | Bipolar Transistors - BJT | Single Bipolar Transistors | Bipolar Transistor, Pnp, -60V, To-92; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-3; TO-92 | ||
| Packing Method | Bulk | Bulk; Bulk | |||||
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | 800 milliamps | |||
| fT | 200 MHz |